TE Connectivity Antennas 1513273-1

Description
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.4 INCH ] Product Width : 15.11 MM  [.595 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM, Cellular Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.4 INCH ] Product Width : 15.11 MM  [.595 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM, Cellular Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513273-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513273-1
Antennas 1513273-1
Body Features Antenna Weight : 1.8 G  [.064 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.4 INCH ] Product Width : 15.11 MM  [.595 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : ISM, Cellular Primary Application : ISM, Cellular Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1.8 G  [.064 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 37.59 MM  [1.4 INCH ]
  • Product Width : 15.11 MM  [.595 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : ISM, Cellular
  • Primary Application : ISM, Cellular

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas, EU

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1710 - 1990
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - A107417-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107417-ND
RF Antennas A107417-ND
892MHz, 1.85GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi Solder Through Hole

892MHz, 1.85GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi Solder Through Hole

Buy Now Datasheet
Antennas - 1513273-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513273-1
Antennas 1513273-1
PCB Antenna DUAL BAND US EU

PCB Antenna DUAL BAND US EU

Buy Now
Swedesboro, NJ, United States
Antennas
1513273-1
Antennas 1513273-1
Antennas

Antennas

Buy Now
960MHz 1990MHz Rf Antenna - 875-1513273-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
960MHz 1990MHz Rf Antenna
875-1513273-1
960MHz 1990MHz Rf Antenna 875-1513273-1
Antenna Omni-Directional 2dB Gain 960MHz/1990MHz Product overview: 1513273-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1990MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1990MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513273-1 can be used for catalog matching and distributor lookup.

Antenna Omni-Directional 2dB Gain 960MHz/1990MHz Product overview: 1513273-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 1990MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 960MHz, 1990MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513273-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1513273-1
Antennas 1513273-1
Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Buy Now Datasheet
RF Antennas - 1513273-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513273-1
RF Antennas 1513273-1
892MHz, 1.85GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi Solder Through Hole

892MHz, 1.85GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 2dBi Solder Through Hole

Buy Now Datasheet
Antenna, 824-960Mhz/1.71-1.99Ghz, 2Dbi; Antenna Type Te Connectivity - 86X1125 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 824-960Mhz/1.71-1.99Ghz, 2Dbi; Antenna Type Te Connectivity
86X1125
Antenna, 824-960Mhz/1.71-1.99Ghz, 2Dbi; Antenna Type Te Connectivity 86X1125
ANTENNA, 824-960MHZ/1.71-1.99 GHZ, 2DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:Tab; Gain:2dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

ANTENNA, 824-960MHZ/1.71-1.99GHZ, 2DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:Tab; Gain:2dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513273-1 A107417-ND 1513273-1 875-1513273-1 1513273-1 1513273-1 86X1125
Product Name Antennas RF Antennas Antennas 960MHz 1990MHz Rf Antenna Antennas RF Antennas Antenna, 824-960Mhz/1.71-1.99Ghz, 2Dbi; Antenna Type Te Connectivity
Applications ISM, Cellular Cellular or PCS Terminal; CDMA, GSM, LTE, ZigBee™ RF Testing CDMA, GSM, LTE, ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz 892.0 to 1850.0 MHz 1710.0 to 1990.0 MHz
Gain 0.0 to 3 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-LH50UF - TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1-2367286-7 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details