TE Connectivity Antennas 2108784-1

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 3300 - 4000, 5000 - 6000, 1575 - 1614, 4000 - 5000, 1710 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 3, .98, 1.93, 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 3300 - 4000, 5000 - 6000, 1575 - 1614, 4000 - 5000, 1710 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 3, .98, 1.93, 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108784-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108784-1
Antennas 2108784-1
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.49 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 3300 - 4000, 5000 - 6000, 1575 - 1614, 4000 - 5000, 1710 - 2690 Frequency Category : 698 - 6000 Gain (Max) (DB) : 2.3, 3, .98, 1.93, 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 38 MM  [1.49 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 3300 - 4000, 5000 - 6000, 1575 - 1614, 4000 - 5000, 1710 - 2690
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 2.3, 3, .98, 1.93, 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF and Wireless -RF Antennas - 2108784-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
2108784-1
RF and Wireless -RF Antennas 2108784-1
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RF Antennas Package: Bag Product Status: Active RF Family/Standard: Cellular Frequency Group: Wide Band Frequency (Center/Band): 839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz Frequency Range: 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz Antenna Type: PCB Trace Applications: CDMA, GSM, LTE

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless -RF Antennas
Package: Bag
Product Status: Active
RF Family/Standard: Cellular
Frequency Group: Wide Band
Frequency (Center/Band): 839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz
Frequency Range: 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz
Antenna Type: PCB Trace
Applications: CDMA, GSM, LTE

Buy Now Datasheet
SMD Rf Antenna - 875-2108784-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Rf Antenna
875-2108784-1
SMD Rf Antenna 875-2108784-1
Antenna, LTE / GSM 850 / LTE-LB 700, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108784-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108784-1 can be used for catalog matching and distributor lookup.

Antenna, LTE / GSM 850 / LTE-LB 700, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108784-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108784-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 17-2108784-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108784-1-ND
RF Antennas 17-2108784-1-ND
839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, 5-6Ghz, 1.9Dbi Rohs Compliant Te Connectivity - 09AJ7683 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5-6Ghz, 1.9Dbi Rohs Compliant Te Connectivity
09AJ7683
Pcb Antenna, 5-6Ghz, 1.9Dbi Rohs Compliant Te Connectivity 09AJ7683
PCB ANTENNA, 5-6GHZ, 1.9DBI ROHS COMPLIANT: YES

PCB ANTENNA, 5-6GHZ, 1.9DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108784-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108784-1
RF Antennas 2108784-1
839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

839MHz, 1.5945GHz, 2.2GHz, 3.55GHz, 5.45GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.614GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 4dBi, 0.98dBi, 1.93dBi, 2.3dBi, 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108784-1 2108784-1 875-2108784-1 17-2108784-1-ND 09AJ7683 2108784-1
Product Name Antennas RF and Wireless -RF Antennas SMD Rf Antenna RF Antennas Pcb Antenna, 5-6Ghz, 1.9Dbi Rohs Compliant Te Connectivity RF Antennas
Applications NTN SatCom RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE CDMA, GSM, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 6000.0 MHz 839.0 to 5450.0 MHz
Gain 3 to 6 dB 0.9800 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-LPC-FPC-50 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details