TE Connectivity Antennas MB195M

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.2 M  [17 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : ATX 195
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.2 M  [17 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : ATX 195
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MB195M - TE Connectivity
Berwyn, PA, United States
Antennas
MB195M
Antennas MB195M
Configuration Features Mounting Location : External Dimensions Cable Length : 5.2 M  [17 FT ] Product Diameter : 28.58 MM  [1.125 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Option : Connector Ordered Separately Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : ATX 195

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 5.2 M  [17 FT ]
  • Product Diameter : 28.58 MM  [1.125 INCH ]

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size : 19.05 MM  [3/4 INCH ]
  • Mount Product Type : Through-Hole

Operation/Application


  • Option : Connector Ordered Separately

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : Unterminated

Usage Conditions


  • Cable Type : ATX 195
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number MB195M
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0001-L - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers