TE Connectivity Antennas 2108937-3

Description
Body Features Antenna Weight : .88 G  [.031 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Bluetooth, GNSS, Wi-Fi, Zigbee Primary Application : GNSS, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .88 G  [.031 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Bluetooth, GNSS, Wi-Fi, Zigbee Primary Application : GNSS, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108937-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2108937-3
Antennas 2108937-3
Body Features Antenna Weight : .88 G  [.031 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .15 M  [.49 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Bluetooth, GNSS, Wi-Fi, Zigbee Primary Application : GNSS, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .88 G  [.031 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Quad Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .15 MM  [.059 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Bluetooth, GNSS, Wi-Fi, Zigbee
  • Primary Application : GNSS, Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610, 5150 - 5875, 2400 - 2500, 5925 - 7125
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108937-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108937-3-ND
RF Antennas 17-2108937-3-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2108937-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108937-3
RF Antennas 2108937-3
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108937-3 17-2108937-3-ND 2108937-3
Product Name Antennas RF Antennas RF Antennas
Applications GNSS, Wi-Fi Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi 6E, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1559.0 to 7125.0 MHz 1585.0 to 6525.0 MHz
Gain 3 to 6 dB 0.4000 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers