TE Connectivity Antennas 2195966-1

Description
Body Features Antenna Weight : 11 G  [.39 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.2 MM  [.45 INCH ] Product Length : 46.04 MM  [1.81 INCH ] Product Width : 39.24 MM  [1.55 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 11 G  [.39 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.2 MM  [.45 INCH ] Product Length : 46.04 MM  [1.81 INCH ] Product Width : 39.24 MM  [1.55 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195966-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195966-1
Antennas 2195966-1
Body Features Antenna Weight : 11 G  [.39 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.2 MM  [.45 INCH ] Product Length : 46.04 MM  [1.81 INCH ] Product Width : 39.24 MM  [1.55 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Mount Antenna End Connector Type : UHF Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 2400 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 11 G  [.39 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Stamped Metal
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 11.2 MM  [.45 INCH ]
  • Product Length : 46.04 MM  [1.81 INCH ]
  • Product Width : 39.24 MM  [1.55 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount
  • Mount Antenna End Connector Type : UHF
  • Mount Radio End Connector Type : UHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2195966-1
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antenna Unit - 1513151-1 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
7 suppliers
Antennas - 2108948-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers