TE Connectivity ™ RF Power Dividers/Splitters - MAPDCC0003 MAPDCC0003

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211796-MAPDCC0003 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211796-MAPDCC0003 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAPDCC0003 - MAPDCC0003 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCC0003
MAPDCC0003
RF Power Dividers/Splitters - MAPDCC0003 MAPDCC0003
Manufacturer: Tyco Electronics Win Source Part Number: 1211796-MAPDCC0003 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1211796-MAPDCC0003
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPDCC0003
Product Name RF Power Dividers/Splitters - MAPDCC0003
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – 2 Way Power Divider/Splitter - UIY2PD2835A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - TCP-2-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
5 suppliers