TE Connectivity ™ 2100 MHz Rf Mixer MAMXSS0013

Description
Low Cost MMIC Mixer 1400 - 2100 MHz Product overview: MAMXSS0013 from Tyco Electronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2100 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0013 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Cost MMIC Mixer 1400 - 2100 MHz Product overview: MAMXSS0013 from Tyco Electronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2100 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0013 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz Rf Mixer - 861-MAMXSS0013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2100 MHz Rf Mixer
861-MAMXSS0013
2100 MHz Rf Mixer 861-MAMXSS0013
Low Cost MMIC Mixer 1400 - 2100 MHz Product overview: MAMXSS0013 from Tyco Electronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2100 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0013 can be used for catalog matching and distributor lookup.

Low Cost MMIC Mixer 1400 - 2100 MHz Product overview: MAMXSS0013 from Tyco Electronics is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100 MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2100 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMXSS0013 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - MAMXSS0013 - 1211776-MAMXSS0013 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAMXSS0013
1211776-MAMXSS0013
RF Mixers - MAMXSS0013 1211776-MAMXSS0013
Manufacturer: Tyco Electronics Win Source Part Number: 1211776-MAMXSS0013 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1211776-MAMXSS0013
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-MAMXSS0013 1211776-MAMXSS0013
Product Name 2100 MHz Rf Mixer RF Mixers - MAMXSS0013
Unlock Full Specs
to access all available technical data

Similar Products

MM1A-1855HPSM-2, Double Balanced Mixer/LO Amplifier - MM1A-1855HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 18000 to 55000 MHz
View Details
6 - 10 GHz (C, X Band) I/Q Mixer MMIC - CMD182C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers