Skyworks Solutions, Inc. 1500-2700 MHz Quadrature Modulator SKY73077-459LF

Description
Please note: SKY73077-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73077-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 1500 to 2700 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73077-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.
Request a Quote
Description
Please note: SKY73077-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73077-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 1500 to 2700 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73077-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500-2700 MHz Quadrature Modulator - SKY73077-459LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1500-2700 MHz Quadrature Modulator
SKY73077-459LF
1500-2700 MHz Quadrature Modulator SKY73077-459LF
Please note: SKY73077-459LF is being discontinued and is not recommended for new designs. Skyworks SKY73077-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 1500 to 2700 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73077-459LF make it ideal for use in high performance communication systems. The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.

Please note: SKY73077-459LF is being discontinued and is not recommended for new designs.

Skyworks SKY73077-459LF is an integrated quadrature modulator for the upconversion of complex modulated baseband/IF signals directly up to RF. The device is designed for use in the 1500 to 2700 MHz range. The high linearity, and excellent I/Q phase accuracy and amplitude balance of the SKY73077-459LF make it ideal for use in high performance communication systems.
The modulator accepts two differential baseband inputs and a single-ended Local Oscillator (LO), and generates a single-ended RF output. The baseband input buffers accept an input common-mode voltage of 0.5 V and have a 0.1 dB bandwidth of >65 MHz. The LO input is broadband matched on-chip to 50 Ω, which enables a direct connection to a 50 Ω LO source. The RF output is high impedance, designed for a direct connection to a 50 Ω load.

Supplier's Site
RF and Wireless - RF Mixers SKY73077-459LF
IC MIXER 1500-2700MHZ

IC MIXER 1500-2700MHZ

Supplier's Site
RF Mixers - SKY73077-459LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixer IC CDMA, GSM, WCDMA 1.5GHz ~ 2.7GHz 24-QFN (4x4)

RF Mixer IC CDMA, GSM, WCDMA 1.5GHz ~ 2.7GHz 24-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers
Product Number SKY73077-459LF SKY73077-459LF SKY73077-459LF
Product Name 1500-2700 MHz Quadrature Modulator RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; QFN, 24-pin Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73032-11 - 1250510-SKY73032-11 - Win Source Electronics
View Details
5 suppliers
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 300 to 500 MHz
IF 50 MHz
View Details
5 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details
RF Mixers - SKY73070-11 - 064695-SKY73070-11 - Win Source Electronics
Specs
Package Type 20-MCM (5x5)
RF 700 to 1000 MHz
View Details
5 suppliers