Rochester Electronics RF Mixers - AD6636BBC AD6636BBC

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909592-AD6636BBC Series: AD6636 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Down Converter - 256-CSPBGA (17x17) Package: Tray Package: 256-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 256-CSPBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909592-AD6636BBC Series: AD6636 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Down Converter - 256-CSPBGA (17x17) Package: Tray Package: 256-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 256-CSPBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - AD6636BBC - 909592-AD6636BBC - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - AD6636BBC
909592-AD6636BBC
RF Mixers - AD6636BBC 909592-AD6636BBC
Manufacturer: Analog Devices Inc. Win Source Part Number: 909592-AD6636BBC Series: AD6636 Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Down Converter - 256-CSPBGA (17x17) Package: Tray Package: 256-BGA, CSPBGA Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 256-CSPBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909592-AD6636BBC
Series: AD6636
Features: RF Mixer IC Cellular, CDMA2000, EDGE, GPRS, GSM Down Converter - 256-CSPBGA (17x17)
Package: Tray
Package: 256-BGA, CSPBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 256-CSPBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 909592-AD6636BBC
Product Name RF Mixers - AD6636BBC
Package Type Surface Mount; 256-CSPBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - AD6633CBCZ - 859563-AD6633CBCZ - Win Source Electronics
Specs
Package Type Surface Mount; 196-CSPBGA (15x15)
View Details
RF Mixers - 863-1085-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 20-TQFN Exposed Pad
RF 700 to 1000 MHz
View Details
5 suppliers
T3H-18GLES-2, Two-Tone-Terminator .01 - 18 GHz Mixer - T3H-18GLES-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type mixers
RF 10 to 18000 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details