Qorvo 4 - 8.5 GHz (C, X Band) Fundamental Mixer CMD251C3

Description
Qorvo's CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 8.5 GHz (C, X Band) Fundamental Mixer - CMD251C3 - Qorvo
Greensboro, NC, United States
4 - 8.5 GHz (C, X Band) Fundamental Mixer
CMD251C3
4 - 8.5 GHz (C, X Band) Fundamental Mixer CMD251C3
Qorvo's CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The CMD251C3 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +15 dBm. The CMD251C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet
RF Mixers - 2312-CMD251C3TR-ND - DigiKey
Thief River Falls, MN, United States
4 - 8 GHZ MIXER

4 - 8 GHZ MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD251C3CT-ND - DigiKey
Thief River Falls, MN, United States
4 - 8 GHZ MIXER

4 - 8 GHZ MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD251C3DKR-ND - DigiKey
Thief River Falls, MN, United States
4 - 8 GHZ MIXER

4 - 8 GHZ MIXER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Mixers RF Mixers
Product Number CMD251C3 2312-CMD251C3TR-ND
Product Name 4 - 8.5 GHz (C, X Band) Fundamental Mixer RF Mixers
Package Type Surface Mount; Ceramic QFN Surface Mount; 12-WFQFN Exposed Pad
LO Power 17 dBm
Intercept Point (IP3) 21 dBm
Mixer Type Fundamental
RF 4000 to 8500 MHz 4000 to 8500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1900 - 2700 MHz MMIC Mixer - MH103A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1900 to 2700 MHz
View Details
1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details
11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers