The SLP2 Series Model 35A is a piezoresistive pressure transducer with analog output, housed in a 6-pin DIL plastic package for surface mount or through-board assembly. It operates over pressure ranges from 0.15 to 100 psig with a ratiometric output of 0.5 to 4.5 V at 5 V excitation, and includes temperature compensation from 0 to 85 °C. Accuracy is 1.8% FS for ranges above 5 psi and 2.2% FS for lower ranges. The device has a response time of 2 ms, operates from -20 to +85 °C, and supports overpressure up to three times the rated pressure. Pressure connection is through Tygon tubing with 3 mm OD and 1.8 mm ID. The series also includes a digital-output variant (Model 35D) with 1-wire serial communication.
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, DifferentialOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -20 to +85Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SLP35 |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Differential; Gauge; Vacuum; Gauge, Vacuum, Differential |
| Signal Output | Analog Voltage; Analogue, Digital |
| Features | Temperature Compensated |