Sensata Technologies Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSLU-GP008-5

Description
PRESSURE TRANSDUCER, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSDUCER, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9875 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9875
Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9875
PRESSURE TRANSDUCER, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 8PSI, 1/4" NPT; Operating Pressure Max:8psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9875
Product Name Pressure Transducer, 8Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Sensors - 2852203 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Liquid, Gas
View Details