TE Connectivity Antennas L9000355-01

Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000355-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000355-01
Antennas L9000355-01
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC

Configuration Features


  • Mounting Location : Remote
  • Port Configuration : Single Port

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC, TNC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000355-01
Product Name Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers