TE Connectivity Antennas 2108858-1

Description
Body Features Product Weight : .94 G  [.033 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 4300 - 5270, 2450 - 2550, 6700 - 7800 Gain (Max) (DB) : 4.4
Request a Quote
Description
Body Features Product Weight : .94 G  [.033 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 4300 - 5270, 2450 - 2550, 6700 - 7800 Gain (Max) (DB) : 4.4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108858-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108858-1
Antennas 2108858-1
Body Features Product Weight : .94 G  [.033 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : Wi-Fi, BLUETOOTH Number of Ports : 1 Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .78 MM  [.031 INCH ] Product Length : 32 MM  [1.26 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Connector Type : MHF Signal Characteristics Frequency Band (MHZ) : 4300 - 5270, 2450 - 2550, 6700 - 7800 Gain (Max) (DB) : 4.4

Body Features


  • Product Weight : .94 G  [.033 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : Wi-Fi, BLUETOOTH
  • Number of Ports : 1

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .78 MM  [.031 INCH ]
  • Product Length : 32 MM  [1.26 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Wireless Application : ZigBee, Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Connector Type : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 4300 - 5270, 2450 - 2550, 6700 - 7800
  • Gain (Max) (DB) : 4.4
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108858-1
Product Name Antennas
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers