TE Connectivity Antennas 2195736-1

Description
Body Features Product Weight : 15 G  [.524 OZ ] Configuration Features Antenna Protocol : LTE Antenna Style : External Band Type : 3 Band Number of Ports : 1 Dimensions Product Length : 158 MM  [6.22 INCH ] Product Width : 17.7 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, ISM, GNSS, LTE Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1420 - 1610, 1710 - 2710 Gain (Max) (DB) : 2.5, 0, 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, GNSS - Global - 1559 - 1606 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Global - 1920 - 2170 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 15 G  [.524 OZ ] Configuration Features Antenna Protocol : LTE Antenna Style : External Band Type : 3 Band Number of Ports : 1 Dimensions Product Length : 158 MM  [6.22 INCH ] Product Width : 17.7 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, ISM, GNSS, LTE Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1420 - 1610, 1710 - 2710 Gain (Max) (DB) : 2.5, 0, 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, GNSS - Global - 1559 - 1606 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Global - 1920 - 2170 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195736-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195736-1
Antennas 2195736-1
Body Features Product Weight : 15 G  [.524 OZ ] Configuration Features Antenna Protocol : LTE Antenna Style : External Band Type : 3 Band Number of Ports : 1 Dimensions Product Length : 158 MM  [6.22 INCH ] Product Width : 17.7 MM  [.69 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Cellular, ISM, GNSS, LTE Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1420 - 1610, 1710 - 2710 Gain (Max) (DB) : 2.5, 0, 1 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, GNSS - Global - 1559 - 1606 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Global - 1920 - 2170 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz

Body Features


  • Product Weight : 15 G  [.524 OZ ]

Configuration Features


  • Antenna Protocol : LTE
  • Antenna Style : External
  • Band Type : 3 Band
  • Number of Ports : 1

Dimensions


  • Product Length : 158 MM  [6.22 INCH ]
  • Product Width : 17.7 MM  [.69 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Cellular, ISM, GNSS, LTE

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : GPS, 802.11 b/g, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connector Type : SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1420 - 1610, 1710 - 2710
  • Gain (Max) (DB) : 2.5, 0, 1

Usage Conditions


  • Application by Region : Bluetooth - Global - 2400 - 2483.5 MHz, GNSS - Global - 1559 - 1606 MHz, CDMA - Americas - 824 - 894 MHz, LTE - Global - 1920 - 2170 MHz, LTE - EU - 1710 - 1880 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, LTE All Band - 698 - 960 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2195736-1
Antennas 2195736-1
Antennas

Antennas

Buy Now
RF Antennas - 17-2195736-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195736-1-ND
RF Antennas 17-2195736-1-ND
829MHz, 1.515GHz, 1.94GHz, 2.5GHz Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz -1dBi, 0dBi, 1dBi, 2.5dBi SMA Male Connector Mount

829MHz, 1.515GHz, 1.94GHz, 2.5GHz Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz -1dBi, 0dBi, 1dBi, 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
Antenna, 698Mhz 2.71Ghz, Sma Connector Rohs Compliant Te Connectivity - 09AJ7697 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 698Mhz 2.71Ghz, Sma Connector Rohs Compliant Te Connectivity
09AJ7697
Antenna, 698Mhz 2.71Ghz, Sma Connector Rohs Compliant Te Connectivity 09AJ7697
ANTENNA, 698MHZ - 2.71GHZ, SMA CONNECTOR ROHS COMPLIANT: YES

ANTENNA, 698MHZ - 2.71GHZ, SMA CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2195736-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195736-1
RF Antennas 2195736-1
829MHz, 1.515GHz, 1.94GHz, 2.5GHz Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz -1dBi, 0dBi, 1dBi, 2.5dBi SMA Male Connector Mount

829MHz, 1.515GHz, 1.94GHz, 2.5GHz Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz -1dBi, 0dBi, 1dBi, 2.5dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195736-1
Antennas 2195736-1
Antennas LTE Terminal Antenna

Antennas LTE Terminal Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195736-1 2195736-1 17-2195736-1-ND 09AJ7697 2195736-1 2195736-1
Product Name Antennas Antennas RF Antennas Antenna, 698Mhz 2.71Ghz, Sma Connector Rohs Compliant Te Connectivity RF Antennas Antennas
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi Bluetooth, GNSS, LoRa, LTE, Sigfox, Wi-Fi
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz 829.0 to 2500.0 MHz
Gain 0.0 to 2.5 dB -1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers