TE Connectivity Antennas L9000351-01

Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Request a Quote Datasheet
Description
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000351-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000351-01
Antennas L9000351-01
Configuration Features Mounting Location : Remote Port Configuration : Single Port Mechanical Attachment Mounting Method : Magnetic Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA

Configuration Features


  • Mounting Location : Remote
  • Port Configuration : Single Port

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000351-01
Product Name Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers