RF ANT 2.4GHZ MOLDED SOLDER SMD Product overview: 1513151-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513151-1 can be used for catalog matching and distributor lookup.
2.4GHz Molded RF Antenna Solder Surface Mount
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760458-1513151-1
Packaging: Reel package
Termination: Solder
Mounting: SMD
Frequency Group: UHF (2 GHz ~ 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Molded
Number of Bands: 1
Family Name: 1513151-1
Categories: RF/IF and RFID
Height (Maximum): 0.238" (6.05mm)
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
2.4GHz Molded RF Antenna Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-1513151-1 | 1513151-1 | A99512TR-ND | 1513151-1 | 1513151-1 | 1513151-1 | 1513151-1 |
| Product Name | SMD 2.4GHZ Rf Antenna | Antenna Unit | RF Antennas | RF Antennas - 1513151-1 | Antennas | Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas | |||||
| Polarization | Linear | ||||||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | |||||
| Gain | 4 dB |
Vertical