TE Connectivity RF Antennas 1513837-1

Description
2.4GHz, 5GHz WLAN Tri-Prong RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz -2dBi, -4dBi QSL Adhesive
Description
2.4GHz, 5GHz WLAN Tri-Prong RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz -2dBi, -4dBi QSL Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513837-1
RF Antennas 1513837-1
2.4GHz, 5GHz WLAN Tri-Prong RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz -2dBi, -4dBi QSL Adhesive

2.4GHz, 5GHz WLAN Tri-Prong RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz -2dBi, -4dBi QSL Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1513837-1
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details