Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : Remote Port Configuration : Single Port
Dimensions Cable Length : 2 M [6.56 FT ] Product Height : 11.9 MM [.47 INCH ] Product Length : 124.6 MM [4.91 INCH ] Product Width : 31.2 MM [1.23 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1
Industry Standards Communication Protocol : LoRaWAN, LPWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN
Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional
Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA
Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Configuration Features
- Antenna Style : Dipole
- Antenna Type : Terminal/Duck
- Band Type : Single Band
- Mounting Location : Remote
- Port Configuration : Single Port
Dimensions
- Cable Length : 2 M [6.56 FT ]
- Product Height : 11.9 MM [.47 INCH ]
- Product Length : 124.6 MM [4.91 INCH ]
- Product Width : 31.2 MM [1.23 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 1.9:1
Industry Standards
- Communication Protocol : LoRaWAN, LPWAN, Wi-Fi
- Primary Application : LPWAN, LoRaWAN
Mechanical Attachment
- Mounting Method : Pole/Mast/Bracket Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : RP-SMA
Signal Characteristics
- Frequency Band (MHZ) : 915
- Frequency Category : 901 - 941
- Gain (Max) (DB) : 1.6
- Peak Gain (DBI) : 0 < 3