TE Connectivity Antennas L9000142-01

Description
Body Features Antenna Weight : 118 G  [4.162 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 42 MM  [1.65 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : ISM, LoRaWAN, LPWAN Primary Application : LoRaWAN, ISM, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 118 G  [4.162 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 42 MM  [1.65 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : ISM, LoRaWAN, LPWAN Primary Application : LoRaWAN, ISM, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000142-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000142-01
Antennas L9000142-01
Body Features Antenna Weight : 118 G  [4.162 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 42 MM  [1.65 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : ISM, LoRaWAN, LPWAN Primary Application : LoRaWAN, ISM, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 118 G  [4.162 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 83.1 MM  [3.27 INCH ]
  • Product Width : 42 MM  [1.65 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : ISM, LoRaWAN, LPWAN
  • Primary Application : LoRaWAN, ISM, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000142-01
Product Name Antennas
Applications LoRaWAN, ISM, LPWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 928.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 1-1513472-3 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details