TE Connectivity Antennas 2108971-6

Description
Body Features Antenna Weight : .41 G  [.027 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .1 M  [.32 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 24.1 MM  [.949 INCH ] Product Width : 35.1 MM  [1.381 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5900 - 8500, 3100 - 5000 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .41 G  [.027 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .1 M  [.32 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 24.1 MM  [.949 INCH ] Product Width : 35.1 MM  [1.381 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5900 - 8500, 3100 - 5000 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108971-6 - TE Connectivity
Berwyn, PA, United States
Antennas
2108971-6
Antennas 2108971-6
Body Features Antenna Weight : .41 G  [.027 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Dimensions Cable Length : .1 M  [.32 FT ] Product Height : .15 MM  [.006 INCH ] Product Length : 24.1 MM  [.949 INCH ] Product Width : 35.1 MM  [1.381 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : UWB Primary Application : UWB Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : UWB Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5900 - 8500, 3100 - 5000 Gain (Max) (DB) : 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .41 G  [.027 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .1 M  [.32 FT ]
  • Product Height : .15 MM  [.006 INCH ]
  • Product Length : 24.1 MM  [.949 INCH ]
  • Product Width : 35.1 MM  [1.381 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : UWB
  • Primary Application : UWB

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : UWB

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5900 - 8500, 3100 - 5000
  • Gain (Max) (DB) : 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108971-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108971-6-ND
RF Antennas 17-2108971-6-ND
FPC ANT, MHF 4L, 100MM, UWB 3~8.

FPC ANT, MHF 4L, 100MM, UWB 3~8.

Buy Now Datasheet
RF Antennas - 2108971-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108971-6
RF Antennas 2108971-6
4.05GHz, 7.2GHz UWB Flat Patch RF Antenna 3GHz ~ 8.5GHz 1.4dBi, 3.9dBi MHF4L Adhesive

4.05GHz, 7.2GHz UWB Flat Patch RF Antenna 3GHz ~ 8.5GHz 1.4dBi, 3.9dBi MHF4L Adhesive

Buy Now Datasheet
Fpc Ant, Mhf 4L, 100Mm, Uwb 3~8.5 Ghz Rohs Compliant Te Connectivity - 60AK9757 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Ant, Mhf 4L, 100Mm, Uwb 3~8.5 Ghz Rohs Compliant Te Connectivity
60AK9757
Fpc Ant, Mhf 4L, 100Mm, Uwb 3~8.5 Ghz Rohs Compliant Te Connectivity 60AK9757
FPC ANT, MHF 4L, 100MM, UWB 3~8.5 GHZ ROHS COMPLIANT: YES

FPC ANT, MHF 4L, 100MM, UWB 3~8.5 GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108971-6 17-2108971-6-ND 2108971-6 60AK9757
Product Name Antennas RF Antennas RF Antennas Fpc Ant, Mhf 4L, 100Mm, Uwb 3~8.5 Ghz Rohs Compliant Te Connectivity
Applications UWB UWB UWB
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 3100.0 to 8500.0 MHz 4050.0 to 7200.0 MHz
Gain 3 to 6 dB 1.4 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - ANT-GNCP-C25L15100 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - ANT-GNCP-TH25AL12 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 3 to 6 dB
View Details
3 suppliers