TE Connectivity Antennas 2108940-2

Description
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 699 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 699 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108940-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108940-2
Antennas 2108940-2
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 699 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 15.3 G  [.539 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 13 MM  [.512 INCH ]
  • Product Length : 157.9 MM  [6.121 INCH ]
  • Product Width : 17.6 MM  [.692 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 699 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108940-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108940-2-ND
RF Antennas 17-2108940-2-ND
TERMINAL ANT,RP-SMA,LTE,GNSS, 698

TERMINAL ANT,RP-SMA,LTE,GNSS,698

Buy Now Datasheet
RF Antennas - 2108940-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108940-2
RF Antennas 2108940-2
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108940-2 17-2108940-2-ND 2108940-2
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, GNSS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 699.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 3 to 6 dB 1.4 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108971-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers