TE Connectivity Antennas L9000013-01

Description
Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Primary Application : Bluetooth, ISM, Zigbee Wireless Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Type : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Termination : Solder Signal Characteristics Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Primary Application : Bluetooth, ISM, Zigbee Wireless Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Type : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Termination : Solder Signal Characteristics Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L9000013-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L9000013-01
Antennas L9000013-01
Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Primary Application : Bluetooth, ISM, Zigbee Wireless Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Type : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Termination : Solder Signal Characteristics Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Bluetooth, ISM, Zigbee
  • Wireless Application : Bluetooth, ISM, Zigbee

Mechanical Attachment


  • Mounting Type : Surface Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Termination : Solder

Signal Characteristics


  • Nominal Frequency Range : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L9000013-01
Product Name Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Zigbee
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108838-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - ANT-5GW-FPC-V50M4 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2479240-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers