TE Connectivity Antennas 2479240-1

Description
Body Features Antenna Weight : 2.62 G  [.092 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.57 MM  [.061 INCH ] Product Length : 18.3 MM  [.72 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700, 3300 - 3800 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.62 G  [.092 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.57 MM  [.061 INCH ] Product Length : 18.3 MM  [.72 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700, 3300 - 3800 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2479240-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2479240-1
Antennas 2479240-1
Body Features Antenna Weight : 2.62 G  [.092 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.57 MM  [.061 INCH ] Product Length : 18.3 MM  [.72 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : 5G, LTE Primary Application : LTE Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna End Connector Type : RP-SMA Signal Characteristics Frequency Band (MHZ) : 698 - 2700, 3300 - 3800 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2.62 G  [.092 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.57 MM  [.061 INCH ]
  • Product Length : 18.3 MM  [.72 INCH ]
  • Product Width : 55 MM  [2.165 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 7:1

Industry Standards


  • Communication Protocol : 5G, LTE
  • Primary Application : LTE

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Mount Antenna End Connector Type : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 2700, 3300 - 3800
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-2479240-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
343-2479240-1-ND
RF Antennas 343-2479240-1-ND
PCB ANT, TAB MOUNT, 698-4000MHZ,

PCB ANT, TAB MOUNT, 698-4000MHZ,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2479240-1 343-2479240-1-ND
Product Name Antennas RF Antennas
Applications LTE Cellular or PCS Terminal; GPS; 3G, 4G, 5G, Bluetooth, GNSS, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz 829.0 to 3550.0 MHz
Gain 0.0 to 3 dB -1.3 to 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-5 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - ANT-916-CHP-T - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 8-2108964-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers