TE Connectivity Antennas 2108838-1

Description
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2108838-1, is designed for use in 2.4 GHz applications, including Bluetooth, Wi-Fi, and ZigBee. This embedded ceramic chip antenna features a compact size of 3.2 mm x 1.6 mm x 1.2 mm and weighs less than 0.02 g, making it suitable for space-constrained designs. It operates within a frequency range of 2400-2500 MHz and has a peak gain of 2.4 dBi, with an average gain of -2.5 dBi and an average efficiency of 57%. The antenna has a voltage standing wave ratio (VSWR) of less than 2.0:1 and a feed point impedance of 50 ohms. It is designed for surface mount applications and can operate in temperatures ranging from -40 to +85°C. The product is available in tape and reel packaging, with 2,000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2108838-1, is designed for use in 2.4 GHz applications, including Bluetooth, Wi-Fi, and ZigBee. This embedded ceramic chip antenna features a compact size of 3.2 mm x 1.6 mm x 1.2 mm and weighs less than 0.02 g, making it suitable for space-constrained designs. It operates within a frequency range of 2400-2500 MHz and has a peak gain of 2.4 dBi, with an average gain of -2.5 dBi and an average efficiency of 57%. The antenna has a voltage standing wave ratio (VSWR) of less than 2.0:1 and a feed point impedance of 50 ohms. It is designed for surface mount applications and can operate in temperatures ranging from -40 to +85°C. The product is available in tape and reel packaging, with 2,000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108838-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108838-1
Antennas 2108838-1
Body Features Antenna Weight : .02 G  [.001 OZ ] Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1.2 MM  [.048 INCH ] Product Length : 3.2 MM  [.126 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .02 G  [.001 OZ ]

Configuration Features


  • Antenna Type : Chip
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1.2 MM  [.048 INCH ]
  • Product Length : 3.2 MM  [.126 INCH ]
  • Product Width : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
WiFi Antennas - 2351399P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2351399P
WiFi Antennas 2351399P
Chip ant., SMD, BT/Wi-Fi 2.4GHz

Chip ant., SMD, BT/Wi-Fi 2.4GHz

Supplier's Site
WiFi Antennas - 2351399 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2351399
WiFi Antennas 2351399
Chip ant., SMD, BT/Wi-Fi 2.4GHz

Chip ant., SMD, BT/Wi-Fi 2.4GHz

Supplier's Site
WiFi Antennas - 2351398 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2351398
WiFi Antennas 2351398
Chip ant., SMD, BT/Wi-Fi 2.4GHz

Chip ant., SMD, BT/Wi-Fi 2.4GHz

Supplier's Site
RF Antennas - 17-2108838-1CT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108838-1TR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

Buy Now Datasheet
RF Antennas - 2108838-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108838-1
RF Antennas 2108838-1
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2.4dBi Surface Mount

Buy Now Datasheet
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity - 64AJ2581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity
64AJ2581
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity 64AJ2581
CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity - 64AJ2577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity
64AJ2577
Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity 64AJ2577
CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

CHIP ANT, SMD, BT/WI-FI 2.4GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2108838-1 2351399P 17-2108838-1CT-ND 2108838-1 64AJ2581
Product Name Antennas WiFi Antennas RF Antennas RF Antennas Chip Ant, Smd, Bt/wi-Fi 2.4Ghz Rohs Compliant Te Connectivity
Applications Bluetooth, Wi-Fi Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to ? MHz 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers