Body Features Antenna Weight : 89 G [3.17 OZ ]
Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 1 M [39.37 FT ] Product Height : 24 MM [.94 INCH ] Product Length : 107.95 MM [4.25 INCH ] Product Width : 83.75 MM [3.3 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS
Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : GPS
Other Precision Level : High
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 1150 - 1650 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 6.2 Peak Gain (DBI) : > 6
Body Features
- Antenna Weight : 89 G [3.17 OZ ]
Configuration Features
- Antenna Style : Patch
- Antenna Type : Patch
- Band Type : Quad Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 1 M [39.37 FT ]
- Product Height : 24 MM [.94 INCH ]
- Product Length : 107.95 MM [4.25 INCH ]
- Product Width : 83.75 MM [3.3 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Communication Protocol : GNSS
- IP Rating : IP67
- Primary Application : GNSS
Mechanical Attachment
- Mounting Method : Magnetic Mount
- Polarization : RHCP
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
- Option : Connector Preinstalled
- Wireless Standard : GPS
Other
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1150 - 1650
- Frequency Category : 1164 - 1610
- Gain (Max) (DB) : 6.2
- Peak Gain (DBI) : > 6