TE Connectivity Antennas 2118907-6

Description
Body Features Antenna Weight : 1.62 G  [.057 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 3690 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 1.62 G  [.057 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 3690 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2118907-6 is a flexible PCB antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features an adhesive backing for easy mounting within devices and offers global frequency coverage. The antenna has a peak gain of 3.0 dBi at 2.4 GHz, 3.1 dBi at 5.5 GHz, and 3.5 dBi at 6.5 GHz, with average efficiencies of 82%, 73%, and 75% respectively. The part operates with a VSWR of less than 1.4:1 at 2.4 GHz, less than 1.6:1 at 5.5 GHz, and less than 1.9:1 at 6.5 GHz. It has a power handling capacity of 10 watts and a feed point impedance of 50 ohms unbalanced. The antenna dimensions are 29.60 mm x 41.24 mm x 0.34 mm, and it weighs less than 3.3 grams. It is compatible with MHF4-type connectors and is rated for operating temperatures between -40°C and +85°C.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2118907-6 is a flexible PCB antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features an adhesive backing for easy mounting within devices and offers global frequency coverage. The antenna has a peak gain of 3.0 dBi at 2.4 GHz, 3.1 dBi at 5.5 GHz, and 3.5 dBi at 6.5 GHz, with average efficiencies of 82%, 73%, and 75% respectively. The part operates with a VSWR of less than 1.4:1 at 2.4 GHz, less than 1.6:1 at 5.5 GHz, and less than 1.9:1 at 6.5 GHz. It has a power handling capacity of 10 watts and a feed point impedance of 50 ohms unbalanced. The antenna dimensions are 29.60 mm x 41.24 mm x 0.34 mm, and it weighs less than 3.3 grams. It is compatible with MHF4-type connectors and is rated for operating temperatures between -40°C and +85°C.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118907-6 - TE Connectivity
Berwyn, PA, United States
Antennas
2118907-6
Antennas 2118907-6
Body Features Antenna Weight : 1.62 G  [.057 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 3690 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.62 G  [.057 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Height : .34 MM  [.013 INCH ]
  • Product Length : 29.6 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.623 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2400 - 3690
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118907-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118907-6-ND
RF Antennas 17-2118907-6-ND
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 3.6Db Rohs Compliant Te Connectivity - 30AK0521 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 3.6Db Rohs Compliant Te Connectivity
30AK0521
Pcb Antenna, 5.925-7.125Ghz, 3.6Db Rohs Compliant Te Connectivity 30AK0521
PCB ANTENNA, 5.925-7.125GHZ, 3.6DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 3.6DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2118907-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118907-6
RF Antennas 2118907-6
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.6dBi MHF4L Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 3.6dBi MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118907-6 17-2118907-6-ND 30AK0521 2118907-6
Product Name Antennas RF Antennas Pcb Antenna, 5.925-7.125Ghz, 3.6Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 8-1513164-1 - TE Connectivity
Specs
Applications Wi-Fi, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers