TE Connectivity Antennas L001358-01

Description
Body Features Antenna Weight : 57.6 G  [2.07 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.44 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 16.2 MM  [.63 INCH ] Product Length : 58 MM  [2.2 INCH ] Product Width : 58 MM  [2.2 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4L Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 57.6 G  [2.07 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.44 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 16.2 MM  [.63 INCH ] Product Length : 58 MM  [2.2 INCH ] Product Width : 58 MM  [2.2 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4L Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001358-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001358-01
Antennas L001358-01
Body Features Antenna Weight : 57.6 G  [2.07 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.44 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : 16.2 MM  [.63 INCH ] Product Length : 58 MM  [2.2 INCH ] Product Width : 58 MM  [2.2 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Screw Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Ordered Separately Wireless Standard : GPS Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : MHF4L Mount Radio End Connector Type : UHF Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 57.6 G  [2.07 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Module
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.44 INCH ]
  • Cable Length : .2 M  [.65 FT ]
  • Product Height : 16.2 MM  [.63 INCH ]
  • Product Length : 58 MM  [2.2 INCH ]
  • Product Width : 58 MM  [2.2 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Screw Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Ordered Separately
  • Wireless Standard : GPS

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : MHF4L
  • Mount Radio End Connector Type : UHF

Signal Characteristics


  • Frequency Band (MHZ) : 1164 - 1610
  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001358-01
Product Name Antennas
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Antennas - 1-2361492-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details