TE Connectivity Antennas 2372112-5

Description
Body Features Antenna Weight : .92 G  [.032 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Cellular, Bluetooth, Cat-M/NB-IoT, ISM, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .92 G  [.032 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Cellular, Bluetooth, Cat-M/NB-IoT, ISM, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2372112-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2372112-5
Antennas 2372112-5
Body Features Antenna Weight : .92 G  [.032 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .15 M  [.49 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : LoRaWAN, Zigbee, Cellular, Bluetooth, Cat-M/NB-IoT, ISM, LPWA Primary Application : Cat-M/NB-IoT, ISM, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .92 G  [.032 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : LoRaWAN, Zigbee, Cellular, Bluetooth, Cat-M/NB-IoT, ISM, LPWA
  • Primary Application : Cat-M/NB-IoT, ISM, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2372112-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2372112-5-ND
RF Antennas 17-2372112-5-ND
LTE ANTENNA COTS FPC ASSEMBLY 15

LTE ANTENNA COTS FPC ASSEMBLY 15

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2372112-5 17-2372112-5-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, ISM, Cellular Cellular or PCS Terminal; Modem or Wireless Network; LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 0.0 to 3 dB -0.2000 to 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-GNCP-C185L160 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195851-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers