TE Connectivity RF Antennas 001-0002

Description
900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Datasheet
Description
900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0002
RF Antennas 001-0002
900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 001-0002
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers