TE Connectivity Antennas 1-2118909-1

Description
Body Features Antenna Weight : 1.31 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [1.968 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2340 - 2670 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 1.31 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [1.968 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2340 - 2670 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-2118909-1 is a triple-band embedded antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features a peak gain of 4.3 dBi for the lower two bands and 5.0 dBi for the upper band, with average efficiencies of 80%, 69%, and 66% respectively. The antenna has a voltage standing wave ratio (VSWR) of less than 1.9:1 for the 2.4 GHz band, less than 1.8:1 for the 5 GHz band, and less than 2.2:1 for the 6 GHz band. Constructed as a PCB antenna assembly, it includes an adhesive backing for easy mounting within devices. The part is compatible with MHF and MHF4L-type connectors and operates within a temperature range of -40 to +85°C. Weighing less than 2.3 grams and measuring 40.0 mm x 8.0 mm x 1.0 mm, it is suitable for compact applications. The product also comes with a certificate of conformance available from the manufacturer,Äôs website.

Datasheet Summary
Powered by GS/AI

The 1-2118909-1 is a triple-band embedded antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features a peak gain of 4.3 dBi for the lower two bands and 5.0 dBi for the upper band, with average efficiencies of 80%, 69%, and 66% respectively. The antenna has a voltage standing wave ratio (VSWR) of less than 1.9:1 for the 2.4 GHz band, less than 1.8:1 for the 5 GHz band, and less than 2.2:1 for the 6 GHz band. Constructed as a PCB antenna assembly, it includes an adhesive backing for easy mounting within devices. The part is compatible with MHF and MHF4L-type connectors and operates within a temperature range of -40 to +85°C. Weighing less than 2.3 grams and measuring 40.0 mm x 8.0 mm x 1.0 mm, it is suitable for compact applications. The product also comes with a certificate of conformance available from the manufacturer,Äôs website.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2118909-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2118909-1
Antennas 1-2118909-1
Body Features Antenna Weight : 1.31 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.16 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [1.968 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2340 - 2670 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.31 G  [.046 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .05 M  [.16 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [1.968 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2340 - 2670
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-1-2118909-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 1-2118909-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2118909-1
RF Antennas 1-2118909-1
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 5dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 5dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1-2118909-1 17-1-2118909-1-ND 1-2118909-1
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2340.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 343-ANT-GNL1-NSPTR-ND - DigiKey
Specs
Applications GPS; Beidou, Galileo, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3.6 to 4.4 dB
View Details
Antennas - 1-2344656-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-GNCP-C185L160 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers