TE Connectivity Antennas L001258-01

Description
Body Features Antenna Weight : 1100 G  [38.8 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559.05 - 1563.14, 1559 - 1606, 2400 - 2500, 1598.06 - 1605.89, 1574.42 - 1576.42, 880 - 960, 698 - 806, 824 - 894, 4900 - 6000, 1690 - 3800 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1100 G  [38.8 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559.05 - 1563.14, 1559 - 1606, 2400 - 2500, 1598.06 - 1605.89, 1574.42 - 1576.42, 880 - 960, 698 - 806, 824 - 894, 4900 - 6000, 1690 - 3800 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001258-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001258-01
Antennas L001258-01
Body Features Antenna Weight : 1100 G  [38.8 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Electrical Characteristics Impedance (OHM) : 50 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1559.05 - 1563.14, 1559 - 1606, 2400 - 2500, 1598.06 - 1605.89, 1574.42 - 1576.42, 880 - 960, 698 - 806, 824 - 894, 4900 - 6000, 1690 - 3800 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1100 G  [38.8 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Electrical Characteristics


  • Impedance (OHM) : 50

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1559.05 - 1563.14, 1559 - 1606, 2400 - 2500, 1598.06 - 1605.89, 1574.42 - 1576.42, 880 - 960, 698 - 806, 824 - 894, 4900 - 6000, 1690 - 3800
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L001258-01-ND - DigiKey
Thief River Falls, MN, United States
ANT, VFP, 5PORT, 2XCELL/SAT, WIF

ANT, VFP, 5PORT, 2XCELL/SAT, WIF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001258-01 994-L001258-01-ND
Product Name Antennas RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, CBRS, GNSS, IoT, ISM, LTE, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 698.0 to 6000.0 MHz 752.0 to 5450.0 MHz
Gain 6 dB 1.7 to 5.3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 0600-00056 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers