TE Connectivity Antennas 2118898-2

Description
Body Features Antenna Weight (OZ) : .176 Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, ISM, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight (OZ) : .176 Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, ISM, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118898-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2118898-2
Antennas 2118898-2
Body Features Antenna Weight (OZ) : .176 Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, ISM, Wi-Fi, Zigbee Primary Application : Wi-Fi, Bluetooth, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 14 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight (OZ) : .176

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Length : .26 M  [.85 FT ]
  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 140 MM  [5.512 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, ISM, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi, Bluetooth, ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MMCX

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5, 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 14
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - 17-2118898-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118898-2-ND
RF Antennas 17-2118898-2-ND
915MHz, 2.44GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 1dBi, 4dBi MMCX Adhesive

915MHz, 2.44GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 1dBi, 4dBi MMCX Adhesive

Buy Now Datasheet
Antennas - 2118898-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118898-2
Antennas 2118898-2
902~928 & 2400~2483.5 Dual Band Antenna

902~928 & 2400~2483.5 Dual Band Antenna

Buy Now
Swedesboro, NJ, United States
Antennas
2118898-2
Antennas 2118898-2
Antennas

Antennas

Buy Now
RF Antennas - 2118898-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118898-2
RF Antennas 2118898-2
915MHz, 2.44GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 1dBi, 4dBi MMCX Adhesive

915MHz, 2.44GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 1dBi, 4dBi MMCX Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118898-2 17-2118898-2-ND 2118898-2 2118898-2
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Wi-Fi, Bluetooth, ISM Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 2483.5 MHz 915.0 to 2440.0 MHz
Gain 6 dB 1 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513472-8 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - ANT-LTE-SP610-T - TE Connectivity
Specs
Applications LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2118909-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 8-2118903-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers