TE Connectivity Antennas L001124-03

Description
Body Features Antenna Weight : 122 G  [4.3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 3 M  [9.8 FT ] Product Height : 24 MM  [.94 INCH ] Product Length : 83.7 MM  [3.29 INCH ] Product Width : 83.7 MM  [3.29 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 122 G  [4.3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 3 M  [9.8 FT ] Product Height : 24 MM  [.94 INCH ] Product Length : 83.7 MM  [3.29 INCH ] Product Width : 83.7 MM  [3.29 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001124-03 - TE Connectivity
Berwyn, PA, United States
Antennas
L001124-03
Antennas L001124-03
Body Features Antenna Weight : 122 G  [4.3 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ] Cable Length : 3 M  [9.8 FT ] Product Height : 24 MM  [.94 INCH ] Product Length : 83.7 MM  [3.29 INCH ] Product Width : 83.7 MM  [3.29 INCH ] Electrical Characteristics Antenna Operation : Active VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : GNSS IP Rating : IP67 Primary Application : GNSS Mechanical Attachment Mounting Method : Magnetic Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Ordered Separately Other Precision Level : High Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Mount Radio End Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1610 Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 122 G  [4.3 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Quad Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.7 MM  [.11 INCH ]
  • Cable Length : 3 M  [9.8 FT ]
  • Product Height : 24 MM  [.94 INCH ]
  • Product Length : 83.7 MM  [3.29 INCH ]
  • Product Width : 83.7 MM  [3.29 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : GNSS
  • IP Rating : IP67
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Magnetic Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Ordered Separately

Other


  • Precision Level : High

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA
  • Mount Radio End Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1164 - 1610
  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number L001124-03
Product Name Antennas
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 0600-00057 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers