TE Connectivity Antennas 2108852-2

Description
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .04 M  [.13 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1459 - 1710 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .04 M  [.13 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1459 - 1710 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108852-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108852-2
Antennas 2108852-2
Body Features Product Weight : 16.6 G  [.58555 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Dual Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ] Cable Length : .04 M  [.13 FT ] Product Height : 10.5 MM  [.414 INCH ] Product Length : 25 MM  [.985 INCH ] Product Width : 25 MM  [.985 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 3.3:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1459 - 1710 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 30.2 Peak Gain (DBI) : > 6

Body Features


  • Product Weight : 16.6 G  [.58555 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.045 INCH ]
  • Cable Length : .04 M  [.13 FT ]
  • Product Height : 10.5 MM  [.414 INCH ]
  • Product Length : 25 MM  [.985 INCH ]
  • Product Width : 25 MM  [.985 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.3:1

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Adhesive Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610, 1459 - 1710
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 30.2
  • Peak Gain (DBI) : > 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2108852-2
Product Name Antennas
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1459.0 to 1710.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers