TE Connectivity Antennas 2344654-4

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344654-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2344654-4
Antennas 2344654-4
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .2 M  [.66 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : 9.5 MM  [.374 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, UMCC, U.FL, MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : 9.5 MM  [.374 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, UMCC, U.FL, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2344654-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2344654-4
Antennas 2344654-4
WLAN DUAL BAND ANTENNA PCB V 200mm

WLAN DUAL BAND ANTENNA PCB V 200mm

Buy Now
Swedesboro, NJ, United States
Antennas
2344654-4
Antennas 2344654-4
Antennas

Antennas

Buy Now
RF Antennas - 17-2344654-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2344654-4-ND
RF Antennas 17-2344654-4-ND
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.15 To 5.85Ghz, 5.7Dbi; Antenna Type Te Connectivity - 82AH5317 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.15 To 5.85Ghz, 5.7Dbi; Antenna Type Te Connectivity
82AH5317
Pcb Antenna, 5.15 To 5.85Ghz, 5.7Dbi; Antenna Type Te Connectivity 82AH5317
PCB ANTENNA, 5.15 TO 5.85GHZ, 5.7DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:5.7dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.15 TO 5.85GHZ, 5.7DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive; Gain:5.7dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2344654-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344654-4
RF Antennas 2344654-4
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344654-4 2344654-4 17-2344654-4-ND 82AH5317 2344654-4
Product Name Antennas Antennas RF Antennas Pcb Antenna, 5.15 To 5.85Ghz, 5.7Dbi; Antenna Type Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2450.0 to 5512.5 MHz 5150.0 to 5850.0 MHz
Gain 0.0 to 3 dB 2 dB 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-5GW-FPC-V150M4 - TE Connectivity
Specs
Applications LTE, 5G, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers