TE Connectivity Antennas 2118016-2

Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118016-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2118016-2
Antennas 2118016-2
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .3 G  [.011 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 18.9 MM  [.744 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2118016-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118016-2
Antennas 2118016-2
PCB ANTENNAS, WLAN DUAL BAND T&R PKG

PCB ANTENNAS, WLAN DUAL BAND T&R PKG

Buy Now
RF Antennas - 17-2118016-2TR-ND - DigiKey
Thief River Falls, MN, United States
PCB ANTENNAS, WLAN DUAL BAND T&R

PCB ANTENNAS, WLAN DUAL BAND T&R

Buy Now Datasheet
RF Antennas - 17-2118016-2CT-ND - DigiKey
Thief River Falls, MN, United States
PCB ANTENNAS, WLAN DUAL BAND T&R

PCB ANTENNAS, WLAN DUAL BAND T&R

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas Antennas
Product Number 2118016-2 2118016-2 17-2118016-2TR-ND
Product Name Antennas Antennas RF Antennas
Applications Wi-Fi, Bluetooth Modem or Wireless Network; 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2441.0 to 5512.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000551-03 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - ANT-5GW-FPC-V200UF - TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2195765-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz
View Details
5 suppliers