Body Features Antenna Weight : .4 G [.014 OZ ]
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded
Dimensions Product Height : .15 MM [.006 INCH ] Product Length : 32.24 MM [1.27 INCH ] Product Width : 23 MM [.9 INCH ]
Electrical Characteristics Antenna Operation : Passive
Industry Standards Communication Protocol : NFC Primary Application : NFC
Mechanical Attachment Mounting Method : Adhesive Mount
Operation/Applicatio
n Option : Connector Ordered Separately Wireless Standard : NFC
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna
Signal Characteristics Frequency Band (MHZ) : 13.56
Body Features
- Antenna Weight : .4 G [.014 OZ ]
Configuration Features
- Antenna Style : Flexible PCB
- Antenna Type : Flexible PCB (FPC)
- Band Type : Single Band
- Mounting Location : Internal/Embedded
Dimensions
- Product Height : .15 MM [.006 INCH ]
- Product Length : 32.24 MM [1.27 INCH ]
- Product Width : 23 MM [.9 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
Industry Standards
- Communication Protocol : NFC
- Primary Application : NFC
Mechanical Attachment
- Mounting Method : Adhesive Mount
Operation/Application
- Option : Connector Ordered Separately
- Wireless Standard : NFC
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
Signal Characteristics
- Frequency Band (MHZ) : 13.56