Body Features Antenna Weight : 1.03 G [.037 OZ ]
Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : .7 MM [.028 INCH ] Cable Length : .02 M [.085 FT ] Product Diameter : 1.13 MM [.044 INCH ] Product Height : .19 MM [.007 INCH ] Product Length : 65 MM [2.56 INCH ] Product Width : 15 MM [.59 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1
Industry Standards Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee Primary Application : ISM, Cellular, Cat-M/NB-IoT
Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4
Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Body Features
- Antenna Weight : 1.03 G [.037 OZ ]
Configuration Features
- Antenna Style : Flexible PCB
- Antenna Type : Flexible PCB (FPC)
- Band Type : Multi Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : .7 MM [.028 INCH ]
- Cable Length : .02 M [.085 FT ]
- Product Diameter : 1.13 MM [.044 INCH ]
- Product Height : .19 MM [.007 INCH ]
- Product Length : 65 MM [2.56 INCH ]
- Product Width : 15 MM [.59 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 4.0:1
Industry Standards
- Communication Protocol : LPWA, Cat-M/NB-IoT, Cellular, ISM, LoRaWAN, Bluetooth, Zigbee
- Primary Application : ISM, Cellular, Cat-M/NB-IoT
Mechanical Attachment
- Mounting Method : Adhesive Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
- Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : MHF4
Signal Characteristics
- Frequency Band (MHZ) : 1710 - 2700, 698 - 960
- Frequency Category : 698 - 2700
- Gain (Max) (DB) : 4
- Peak Gain (DBI) : 3 < 6