TE Connectivity Antennas L001035-01

Description
Body Features Antenna Weight (G) : 13.09 Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 865 - 960
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 13.09 Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 865 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L001035-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L001035-01
Antennas L001035-01
Body Features Antenna Weight (G) : 13.09 Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Mechanical Attachment Mounting Method : Connector Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 865 - 960

Body Features


  • Antenna Weight (G) : 13.09

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Mechanical Attachment


  • Mounting Method : Connector Mount

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 960
Buy Now Datasheet
RF Antennas - 343-L001035-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 868/915 LPWA SMA GOLD

ANTENNA 868/915 LPWA SMA GOLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L001035-01 343-L001035-01-ND
Product Name Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 865.0 to 960.0 MHz 891.5 MHz
VSWR 2 :1 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details