TE Connectivity Antennas 2195728-1

Description
Body Features Antenna Weight : 11 G  [.388 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1427 - 1661 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 11 G  [.388 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1427 - 1661 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195728-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195728-1
Antennas 2195728-1
Body Features Antenna Weight : 11 G  [.388 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.58 MM  [.062 INCH ] Product Length : 50 MM  [2.16 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1427 - 1661 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 11 G  [.388 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.58 MM  [.062 INCH ]
  • Product Length : 50 MM  [2.16 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1427 - 1661
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2.3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Multi-Band Antennas - 2066206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066206
Multi-Band Antennas 2066206
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
Multi-Band Antennas - 2066207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066207
Multi-Band Antennas 2066207
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
RF Antennas - 17-2195728-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195728-1-ND
RF Antennas 17-2195728-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2195728-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195728-1
RF Antennas 2195728-1
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 1.71-2.7Ghz, 2.32Dbi Rohs Compliant Te Connectivity - 09AJ7694 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.71-2.7Ghz, 2.32Dbi Rohs Compliant Te Connectivity
09AJ7694
Pcb Antenna, 1.71-2.7Ghz, 2.32Dbi Rohs Compliant Te Connectivity 09AJ7694
PCB ANTENNA, 1.71-2.7GHZ, 2.32DBI ROHS COMPLIANT: YES

PCB ANTENNA, 1.71-2.7GHZ, 2.32DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195728-1 2066206 17-2195728-1-ND 2195728-1 09AJ7694
Product Name Antennas Multi-Band Antennas RF Antennas RF Antennas Pcb Antenna, 1.71-2.7Ghz, 2.32Dbi Rohs Compliant Te Connectivity
Applications NTN SatCom Multi-band Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, GNSS, LTE, UMTS, WCDMA
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - ANT-GNCP-C357L160 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers