TE Connectivity Antennas L000939-01

Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 10.5 MM  [.413 INCH ] Product Length : 50.3 MM  [1.98 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 10.5 MM  [.413 INCH ] Product Length : 50.3 MM  [1.98 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000939-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000939-01
Antennas L000939-01
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Diameter : 10.5 MM  [.413 INCH ] Product Length : 50.3 MM  [1.98 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 8 G  [.282 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Diameter : 10.5 MM  [.413 INCH ]
  • Product Length : 50.3 MM  [1.98 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.4:1

Industry Standards


  • Communication Protocol : LPWAN
  • Primary Application : LPWAN

Mechanical Attachment


  • Mounting Method : Screw Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Telemetry Antennas - 564114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
564114
Telemetry Antennas 564114
TE Connectivity L000939-01 Antenna

TE Connectivity L000939-01 Antenna

Supplier's Site
RF Antennas - 994-L000939-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA, 5GL PW, LP

ANTENNA, 5GL PW, LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000939-01 564114 994-L000939-01-ND
Product Name Antennas Telemetry Antennas RF Antennas
Applications LPWAN Telemetry Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 803.0 MHz 750.5 MHz
Gain 0.0 to 3 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers