TE Connectivity Antennas 2108921-7

Description
Body Features Antenna Weight : 3.7 G  [.131 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, Wi-Fi, GNSS Primary Application : Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 6000, 617 - 960, 1427 - 1700, 3300 - 4000, 1700 - 2700, 6000 - 7125, 4000 - 5000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.7 G  [.131 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, Wi-Fi, GNSS Primary Application : Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 6000, 617 - 960, 1427 - 1700, 3300 - 4000, 1700 - 2700, 6000 - 7125, 4000 - 5000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108921-7 - TE Connectivity
Berwyn, PA, United States
Antennas
2108921-7
Antennas 2108921-7
Body Features Antenna Weight : 3.7 G  [.131 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.4:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, Wi-Fi, GNSS Primary Application : Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 6000, 617 - 960, 1427 - 1700, 3300 - 4000, 1700 - 2700, 6000 - 7125, 4000 - 5000 Frequency Category : 617 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3.7 G  [.131 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 20 MM  [.78 INCH ]
  • Product Width : 119.3 MM  [4.69 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.4:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, Wi-Fi, GNSS
  • Primary Application : Cat-M/NB-IoT, Cellular, 5G

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5000 - 6000, 617 - 960, 1427 - 1700, 3300 - 4000, 1700 - 2700, 6000 - 7125, 4000 - 5000
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108921-7-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108921-7-ND
RF Antennas 17-2108921-7-ND
FPC ANT, MHF4L, 150MM, 617-7125M

FPC ANT, MHF4L, 150MM, 617-7125M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108921-7 17-2108921-7-ND
Product Name Antennas RF Antennas
Applications Cat-M/NB-IoT, Cellular, 5G RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 2108965-9 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2548624-5 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2195835-4 - TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers