TE Connectivity Antennas 2195771-1

Description
Body Features Product Weight (G) : 250 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : 320 MM  [12.59 INCH ] Product Height : 90 MM  [3.54 INCH ] Product Length : 90 MM  [3.54 INCH ] Product Width : 185.5 MM  [7.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Building Ceiling Polarization : Linear Region : EU, Global by Region, Global, Americas & EMEA Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : US Cellular & ZigBee EU, EU Dual Band, EU Cellular, US Dual & EU Dual & WCDMA, US Dual & EU Dual Band, DECT EU, US Dual Band, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2700, 3400 - 3800 Gain (Max) (DB) : 7, 2, 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ISM - EU - 868 - 870 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, DECT - EU, GSM - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, LTE - EU - 1710 - 1880 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 250 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : 320 MM  [12.59 INCH ] Product Height : 90 MM  [3.54 INCH ] Product Length : 90 MM  [3.54 INCH ] Product Width : 185.5 MM  [7.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Building Ceiling Polarization : Linear Region : EU, Global by Region, Global, Americas & EMEA Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : US Cellular & ZigBee EU, EU Dual Band, EU Cellular, US Dual & EU Dual & WCDMA, US Dual & EU Dual Band, DECT EU, US Dual Band, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2700, 3400 - 3800 Gain (Max) (DB) : 7, 2, 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ISM - EU - 868 - 870 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, DECT - EU, GSM - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, LTE - EU - 1710 - 1880 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195771-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195771-1
Antennas 2195771-1
Body Features Product Weight (G) : 250 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Length : 320 MM  [12.59 INCH ] Product Height : 90 MM  [3.54 INCH ] Product Length : 90 MM  [3.54 INCH ] Product Width : 185.5 MM  [7.3 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Building Ceiling Polarization : Linear Region : EU, Global by Region, Global, Americas & EMEA Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : US Cellular & ZigBee EU, EU Dual Band, EU Cellular, US Dual & EU Dual & WCDMA, US Dual & EU Dual Band, DECT EU, US Dual Band, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : N-Type Socket Signal Characteristics Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2700, 3400 - 3800 Gain (Max) (DB) : 7, 2, 5 Usage Conditions Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ISM - EU - 868 - 870 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, DECT - EU, GSM - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, LTE - EU - 1710 - 1880 MHz

Body Features


  • Product Weight (G) : 250

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Length : 320 MM  [12.59 INCH ]
  • Product Height : 90 MM  [3.54 INCH ]
  • Product Length : 90 MM  [3.54 INCH ]
  • Product Width : 185.5 MM  [7.3 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Building Ceiling
  • Polarization : Linear
  • Region : EU, Global by Region, Global, Americas & EMEA

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : US Cellular & ZigBee EU, EU Dual Band, EU Cellular, US Dual & EU Dual & WCDMA, US Dual & EU Dual Band, DECT EU, US Dual Band, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 b/g, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : N-Type Socket

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 2300 - 2700, 1710 - 2700, 3400 - 3800
  • Gain (Max) (DB) : 7, 2, 5

Usage Conditions


  • Application by Region : Wi-Fi - Global - 2400 - 2483.5 MHz, ISM - EU - 868 - 870 MHz, LTE - Global - 1920 - 2170 MHz, GSM - Americas - 1850 - 1990 MHz, DECT - EU, GSM - EU - 1710 - 1880 MHz, ISM - US - 902 - 928 MHz, LTE - Americas - 824 - 894 MHz, ISM - 698 - 960 MHz, CDMA - Americas - 824 - 894 MHz, LTE All Band - 2300 - 2700 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE All Band - 698 - 960 MHz, LTE - EU - 1710 - 1880 MHz
Buy Now
RF Antennas - 17-2195771-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195771-1-ND
RF Antennas 17-2195771-1-ND
829MHz, 2.205GHz, 3.6GHz 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.2dBi, 5.9dBi, 7dBi, 5.5dBi 4.3/10 - Female Ceiling Mount

829MHz, 2.205GHz, 3.6GHz 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.2dBi, 5.9dBi, 7dBi, 5.5dBi 4.3/10 - Female Ceiling Mount

Buy Now Datasheet
GSM & GPRS Antennas - 2018104 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2018104
GSM & GPRS Antennas 2018104
LTE/ 5G DAS Antenna

LTE/ 5G DAS Antenna

Supplier's Site
Swedesboro, NJ, United States
Antennas
2195771-1
Antennas 2195771-1
Antennas

Antennas

Buy Now
Antennas - 2195771-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2195771-1
Antennas 2195771-1
LTE/ 5G DAS Antenna

LTE/ 5G DAS Antenna

Buy Now
RF Antennas - 2195771-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195771-1
RF Antennas 2195771-1
829MHz, 2.205GHz, 3.6GHz 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.2dBi, 5.9dBi, 7dBi, 5.5dBi 4.3/10 - Female Ceiling Mount

829MHz, 2.205GHz, 3.6GHz 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™ Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 3.8GHz 3.2dBi, 5.9dBi, 7dBi, 5.5dBi 4.3/10 - Female Ceiling Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195771-1
Antennas 2195771-1
Antennas LTE/ 5G DAS Antenna

Antennas LTE/ 5G DAS Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195771-1 17-2195771-1-ND 2018104 2195771-1 2195771-1 2195771-1
Product Name Antennas RF Antennas GSM & GPRS Antennas Antennas RF Antennas Antennas
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU Modem or Wireless Network; 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™ Basestation 2G, 3G, 4G, 5G, Bluetooth, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz 829.0 to 3600.0 MHz 698.0 to ? MHz
Gain 2 to 7 dB 3.2 to 7 dB 7 dB
VSWR 2 :1 1.4 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118060-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GSM, GPS, CDMA 1900, M2M, CDMA 850, GSM 1800, LTE, GSM 900, Cellular, IoT, WLAN, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers