TE Connectivity Antennas L000917-01

Description
Body Features Antenna Weight : 19.59 G  [.691 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .5 M  [1.61 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174/U
Request a Quote Datasheet
Description
Body Features Antenna Weight : 19.59 G  [.691 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .5 M  [1.61 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000917-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000917-01
Antennas L000917-01
Body Features Antenna Weight : 19.59 G  [.691 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .5 M  [1.61 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 26.8 MM  [1.06 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Zigbee, ISM, Bluetooth Primary Application : Bluetooth, Zigbee, ISM Mechanical Attachment Installation Hole Size (MM) : 11 Mount Product Type : Through-Hole Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : .8 Peak Gain (DBI) : 0 < 3 Usage Conditions Cable Type : RG 174/U

Body Features


  • Antenna Weight : 19.59 G  [.691 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .5 M  [1.61 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 26.8 MM  [1.06 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Zigbee, ISM, Bluetooth
  • Primary Application : Bluetooth, Zigbee, ISM

Mechanical Attachment


  • Installation Hole Size (MM) : 11
  • Mount Product Type : Through-Hole
  • Mounting Method : Panel Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : .8
  • Peak Gain (DBI) : 0 < 3

Usage Conditions


  • Cable Type : RG 174/U
Buy Now Datasheet
RF Antennas - 994-L000917-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 2.45GHZ WRT MONOPOLE .5M

ANTENNA 2.45GHZ WRT MONOPOLE .5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000917-01 994-L000917-01-ND
Product Name Antennas RF Antennas
Applications Bluetooth, Zigbee, ISM Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN, ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2450.0 MHz
Gain 0.0 to 3 dB 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 1513433-1 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers