TE Connectivity Antennas 1-2108857-1

Description
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2108857-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2108857-1
Antennas 1-2108857-1
Body Features Antenna Weight : .85 G  [.03 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .85 G  [.03 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.82 FT ]
  • Product Height : 7.01 MM  [.276 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]
  • Product Width : .78 MM  [.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.2:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1-2108857-1-ND - DigiKey
Thief River Falls, MN, United States
PCB ANT, MHF, 250MM WI-FI 7

PCB ANT, MHF, 250MM WI-FI 7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 1-2108857-1 994-1-2108857-1-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 2.5 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers