TE Connectivity Antennas 0600-00048

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 0600-00048 - TE Connectivity
Berwyn, PA, United States
Antennas
0600-00048
Antennas 0600-00048
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : ISM
  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
915MHz Rf Antenna - 875-0600-00048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHz Rf Antenna
875-0600-00048
915MHz Rf Antenna 875-0600-00048
915MHz Whip, Tilt RF Antenna 2dB Product overview: 0600-00048 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00048 can be used for catalog matching and distributor lookup.

915MHz Whip, Tilt RF Antenna 2dB Product overview: 0600-00048 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-0600-00048 can be used for catalog matching and distributor lookup.

Supplier's Site
Antenna Unit - 0600-00048 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
0600-00048
Antenna Unit 0600-00048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 0600-00048-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00048-ND
RF Antennas 0600-00048-ND
915MHz Whip, Tilt RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Panel Mount

915MHz Whip, Tilt RF Antenna 2dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey
Product Category Antennas Antennas Antennas Antennas
Product Number 0600-00048 875-0600-00048 0600-00048 0600-00048-ND
Product Name Antennas 915MHz Rf Antenna Antenna Unit RF Antennas
Applications ISM RF Testing RF Antennas
Pattern Type Omni directional
Polarization Vertical Vertical
Primary Frequency Range 902.0 to 928.0 MHz 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118879-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 001-0001-L - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers