TE Connectivity Antennas L000306-02

Description
Body Features Antenna Weight : 1500 G  [52.91 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.94 MM  [.12 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 30 MM  [1.181 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 380 MM  [14.96 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Cellular IP Rating : IP66 Primary Application : 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4200 - 6000, 1559 - 1606, 698 - 960, 1427 - 1496, 617 - 698, 1690 - 4200 Frequency Category : 617 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1500 G  [52.91 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.94 MM  [.12 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 30 MM  [1.181 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 380 MM  [14.96 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Cellular IP Rating : IP66 Primary Application : 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4200 - 6000, 1559 - 1606, 698 - 960, 1427 - 1496, 617 - 698, 1690 - 4200 Frequency Category : 617 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000306-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000306-02
Antennas L000306-02
Body Features Antenna Weight : 1500 G  [52.91 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.94 MM  [.12 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 30 MM  [1.181 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 380 MM  [14.96 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.2:1 Industry Standards Communication Protocol : Cellular IP Rating : IP66 Primary Application : 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4200 - 6000, 1559 - 1606, 698 - 960, 1427 - 1496, 617 - 698, 1690 - 4200 Frequency Category : 617 - 6000 Gain (Max) (DB) : 6.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1500 G  [52.91 OZ ]

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.94 MM  [.12 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 30 MM  [1.181 INCH ]
  • Product Length : 230 MM  [9.05 INCH ]
  • Product Width : 380 MM  [14.96 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.2:1

Industry Standards


  • Communication Protocol : Cellular
  • IP Rating : IP66
  • Primary Application : 5G

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 4200 - 6000, 1559 - 1606, 698 - 960, 1427 - 1496, 617 - 698, 1690 - 4200
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 6.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000306-02-ND - DigiKey
Thief River Falls, MN, United States
RP40 LITE, 4X4 MIMO 5G,4G/LTE, O

RP40 LITE, 4X4 MIMO 5G,4G/LTE, O

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000306-02 994-L000306-02-ND
Product Name Antennas RF Antennas
Applications 5G Cellular or PCS Terminal; GPS; 4G, 5G, GNSS, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 6000.0 MHz 657.5 to 5100.0 MHz
Gain 6 dB 5.2 to 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers