TE Connectivity Antennas 1513169-1

Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, LoRaWAN, Zigbee, ISM Primary Application : ISM, Cellular, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Cellular & ZigBee EU Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 862 - 870 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, LoRaWAN, Zigbee, ISM Primary Application : ISM, Cellular, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Cellular & ZigBee EU Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 862 - 870 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513169-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513169-1
Antennas 1513169-1
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Cellular, LoRaWAN, Zigbee, ISM Primary Application : ISM, Cellular, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : US Cellular & ZigBee EU Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 862 - 870 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2 G  [.071 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Cellular, LoRaWAN, Zigbee, ISM
  • Primary Application : ISM, Cellular, LoRaWAN

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : US Cellular & ZigBee EU

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas, EU

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - A107434-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107434-ND
RF Antennas A107434-ND
850MHz GSM, ZigBee™ PCB Trace RF Antenna 824MHz ~ 894MHz 2dBi Solder Through Hole

850MHz GSM, ZigBee™ PCB Trace RF Antenna 824MHz ~ 894MHz 2dBi Solder Through Hole

Buy Now Datasheet
Antenna Unit - 1513169-1 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1513169-1
Antenna Unit 1513169-1
Embedded Antennas

Embedded Antennas

Supplier's Site
Antennas - 1513169-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513169-1
Antennas 1513169-1
PCB ANTENNA SINGLE BAND

PCB ANTENNA SINGLE BAND

Buy Now
Swedesboro, NJ, United States
Antennas
1513169-1
Antennas 1513169-1
Antennas

Antennas

Buy Now
Sheung Wan, Hong Kong
Antennas
1513169-1
Antennas 1513169-1
Antennas 2.4MHz SB, WiFi Zigbee, Puck Antenna

Antennas 2.4MHz SB, WiFi Zigbee, Puck Antenna

Buy Now Datasheet
RF Antennas - 1513169-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513169-1
RF Antennas 1513169-1
850MHz GSM, ZigBee™ PCB Trace RF Antenna 824MHz ~ 894MHz 2dBi Solder Through Hole

850MHz GSM, ZigBee™ PCB Trace RF Antenna 824MHz ~ 894MHz 2dBi Solder Through Hole

Buy Now

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513169-1 A107434-ND 1513169-1 1513169-1 1513169-1 1513169-1
Product Name Antennas RF Antennas Antenna Unit Antennas Antennas RF Antennas
Applications ISM, Cellular, LoRaWAN Cellular or PCS Terminal; GSM, ZigBee™ GSM, ZigBee™
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 824.0 to 894.0 MHz 850.0 MHz 880.0 to 960.0 MHz
Gain 0.0 to 3 dB 2 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2361492-6 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118879-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers