TE Connectivity Antennas 2118907-5

Description
Body Features Antenna Weight : 2.44 G  [.086 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 3690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 2.44 G  [.086 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 3690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2118907-5 is a flexible PCB antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features an adhesive backing for easy mounting within devices and offers global frequency coverage. The antenna has a peak gain of 3.5 dBi at the highest frequency band and maintains a VSWR of less than 1.9:1. Average efficiency is reported at 75%, with a power handling capability of 10 watts continuous wave. The antenna is compact, measuring 29.60 mm x 41.24 mm and weighing less than 3.3 g. It operates within a temperature range of -40 to +85°C and is compatible with MHF-type connectors. The product is suitable for various applications requiring reliable wireless communication, including Bluetooth and ZigBee technologies.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna part number 2118907-5 is a flexible PCB antenna designed for Wi-Fi 6 and Wi-Fi 6E applications, covering frequency ranges of 2400-2500 MHz, 5150-5875 MHz, and 5925-7125 MHz. It features an adhesive backing for easy mounting within devices and offers global frequency coverage. The antenna has a peak gain of 3.5 dBi at the highest frequency band and maintains a VSWR of less than 1.9:1. Average efficiency is reported at 75%, with a power handling capability of 10 watts continuous wave. The antenna is compact, measuring 29.60 mm x 41.24 mm and weighing less than 3.3 g. It operates within a temperature range of -40 to +85°C and is compatible with MHF-type connectors. The product is suitable for various applications requiring reliable wireless communication, including Bluetooth and ZigBee technologies.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118907-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2118907-5
Antennas 2118907-5
Body Features Antenna Weight : 2.44 G  [.086 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 3690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.44 G  [.086 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : .34 MM  [.013 INCH ]
  • Product Length : 29.6 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.623 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 2320 - 3690, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND - 2118907-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND
2118907-5
PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND 2118907-5
PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND

PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND

Buy Now
RF Antennas - 17-2118907-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118907-5-ND
RF Antennas 17-2118907-5-ND
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.4Db Rohs Compliant Te Connectivity - 54AJ3104 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.4Db Rohs Compliant Te Connectivity
54AJ3104
Pcb Antenna, 5.925-7.125Ghz, 4.4Db Rohs Compliant Te Connectivity 54AJ3104
PCB ANTENNA, 5.925-7.125GHZ, 4.4DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.4DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2118907-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118907-5
RF Antennas 2118907-5
2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax , Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.4dBi MHF Adhesive

2.45GHz, 5.5125GHz, 6.525GHz 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.4dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118907-5 2118907-5 17-2118907-5-ND 54AJ3104 2118907-5
Product Name Antennas PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.4Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ 802.11a/b/g/-c/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2320.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - L000486-03 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details